This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NSA5.0AFT3G is designed to protect voltage senesitive components from high voltage, high energy transitions. This device has excellent clamping capability and high surge capability, low zener impedance and fast response time. The NSA5.0AFT3G is ideally suited for use in computer hard disk drives, communication systems, automotive, numberical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. End Products: Communication Systems Automobiles Power Supplies Peak Power Rating of 400 W at 1 ms ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating IEC 6100042 (> 30 kV) Response Time Is Typically Below 1 ns Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit Board Mounting
Trans Voltage Suppressor Diode, 400W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SMA-FL, 2 PIN Product overview: NSA5.0AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSA5.0AFT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 887632-NSA5.0AFT3G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA-FL
Package: Reel - TR
Package: DO-221AC, SMA Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SMA-FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 5VWM 9.2VC SMA-FL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSA5.0AFT3G | 144-NSA5.0AFT3G | 887632-NSA5.0AFT3G | NSA5.0AFT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: NSA5.0AFT3G - NSA5.0AFT3G | 400W 5V TVS Protection Diode | TVS - TVS - Diodes - NSA5.0AFT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | SMA; SMA-FL | SMA; SMA-FL | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |