THYRISTOR 90V 150A TO226-2
SIDACTOR, 90V, TO-92, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:130V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P1100EALAP | 26K6937 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 90V, To-92, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | TO-92; TO-92-2 |