TVS DEVICE MIXED 88V MS-013
SIDACTOR SYM 4CHP 65V 500A MS013
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0721UCLRP | P0721UCLRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | MS-013 |