Manufacturer: Littelfuse Inc.
Win Source Part Number: 888270-P0901DF-1
Series: SIDACtor®
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: MS-012
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -P0901DF-1, P0901DF-1DKR, P0901DF-1TR, P0901DF1, P0901DF-1CT
TVS DEVICE MIXED 75V MS-012
SIDACTOR SLIC 75V 30A 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 888270-P0901DF-1 | P0901DF-1 | P0901DF-1 |
| Product Name | TVS - TVS - Mixed Technology - P0901DF-1 | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | MS-012 | MS-012 |