Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234136-P0721CA2
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 88V DO214AA
SIDAC DL-CHP SLIC 65V 150A DO214
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1234136-P0721CA2 | P0721CA2 | P0721CA2 |
| Product Name | TVS - TVS - Mixed Technology - P0721CA2 | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | DO-214AA |