Bidirectional TVS Diode, 77V, 150A, 60pF, DO-214AA, SM Product overview: P0640SALRP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V, 150A, 60pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, 150A, 60pF, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P0640SALRP can be used for catalog matching and distributor lookup.
SIDACTOR, 58V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes
THYRISTOR 58V 150A DO214AA
THYRISTOR 58V 150A DO214AA
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 147-P0640SALRP | 71J0890 | P0640SALRP | P0640SALRP |
| Product Name | 77V 150A 60pF TVS Protection Diode | Sidactor, 58V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Configuration | Single |