SIDACTOR, 6V, TO-92, FULL REEL; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:25V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Peak Off-State Voltage, Vdrm:6V RoHS Compliant: Yes
THYRISTOR 6V 150A TO226-2
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01P7076 | P0080EALAP |
| Product Name | Sidactor, 6V, To-92, Full Reel; No. Of Pins Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |