Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: NS6AxxAF - NS6A13AFT3G NS6A13AFT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The NS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 µsec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The NS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 µsec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: NS6AxxAF - NS6A13AFT3G - NS6A13AFT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: NS6AxxAF - NS6A13AFT3G
NS6A13AFT3G
Overvoltage Protection - TVS Diodes - Series: NS6AxxAF - NS6A13AFT3G NS6A13AFT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The NS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 µsec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The NS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 µsec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time

Supplier's Site Datasheet
600W 13V TVS Protection Diode - 144-NS6A13AFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 13V TVS Protection Diode
144-NS6A13AFT3G
600W 13V TVS Protection Diode 144-NS6A13AFT3G
Trans Voltage Suppressor Diode, 600W, 13V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, SMA-FL, 2 PIN Product overview: NS6A13AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NS6A13AFT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 13V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, SMA-FL, 2 PIN Product overview: NS6A13AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NS6A13AFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - NS6A13AFT3G - 1093796-NS6A13AFT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NS6A13AFT3G
1093796-NS6A13AFT3G
TVS - TVS - Diodes - NS6A13AFT3G 1093796-NS6A13AFT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093796-NS6A13AFT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1160pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 27.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093796-NS6A13AFT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1160pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 27.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NS6A13AFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NS6A13AFT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NS6A13AFT3G
TVS DIODE 13VWM 21.5VC SMA-FL

TVS DIODE 13VWM 21.5VC SMA-FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NS6A13AFT3G 144-NS6A13AFT3G 1093796-NS6A13AFT3G NS6A13AFT3G
Product Name Overvoltage Protection - TVS Diodes - Series: NS6AxxAF - NS6A13AFT3G 600W 13V TVS Protection Diode TVS - TVS - Diodes - NS6A13AFT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Configuration Single
Package SMA; SMA SMA; SMA-FL
VWM 13 volts
IPPM 27.9 amps
Unlock Full Specs
to access all available technical data