Win Source Part Number: 1361818-P0080S1ALRP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SIDACtor®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Capacitance: 35pF
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Peak Pulse (10/1000µs): 50 A
Voltage - Off State: 6V
Voltage - Breakover: 25V
Current - Peak Pulse (8/20µs): 150 A
Current - Hold (Ih): 50 mA
Number of Elements: 1
Voltage - On State: 4 V
THYRISTOR 6V 150A DO214AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361818-P0080S1ALRP | P0080S1ALRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | DO-214AC, SMA | SMA; DO-214AC (SMA) |