THYRISTOR 65V 250A TO226-2
SIDACTOR, 65V, TO-92, FULL REEL; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:88V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:65V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0720EBLRP1 | 26K6898 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 65V, To-92, Full Reel; No. Of Pins Littelfuse |
| Package | TO-92; TO-92-3 |