Thyristor Surge Protection Devices 65V 50A 2-Pin DO-214AA Product overview: P0721SC from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 50A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 65V, 50A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P0721SC can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234137-P0721SC
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): TISP1070H3BJR-S; TISP1080H3BJR-S; P0721SCRP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
SIDAC SLIC UNI 65V 400A DO-214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-P0721SC | 1234137-P0721SC | P0721SC |
| Product Name | 65V 50A TVS Protection Diode | TVS - TVS - Mixed Technology - P0721SC | Mixed Technology |
| Configuration | Single |