TVS DEVICE MIXED 77V MS-013
SIDACTOR UNI 4CHP 58V 50A MS013
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0641UALTP | P0641UALTP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | MS-013 |