THYRISTOR 6V 150A DO214AA
THYRISTOR 6V 150A DO214AA
SIDACTOR, 6V, DO-214AA, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:25V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes
PROTECTION THYRISTOR, 6V, 150A, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:25V; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0080SAMCLRP | P0080SAMCLRP | 28X2498 |
| Product Name | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 6V, Do-214Aa, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |