THYRISTOR 6V 1KA DO214AA
SIDACTOR, 6V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:25V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:200A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P0080SDLRP | 92K8320 | P0080SDLRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 6V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors |
| Package | DO-214AA |