Littelfuse, Inc. Thyristors P0720SCLRP

Description
THYRISTOR 65V 400A DO214AA
Datasheet
Description
THYRISTOR 65V 400A DO214AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - P0720SCLRP - ODG (Origin Data Global)
Shenzhen, China
Thyristors
P0720SCLRP
Thyristors P0720SCLRP
THYRISTOR 65V 400A DO214AA

THYRISTOR 65V 400A DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P0720SCLRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P0720SCLRP
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P0720SCLRP
THYRISTOR 65V 400A DO214AA

THYRISTOR 65V 400A DO214AA

Supplier's Site
Sidactor, 65V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse - 71J0917 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 65V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse
71J0917
Sidactor, 65V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse 71J0917
SIDACTOR, 65V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:88V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes

SIDACTOR, 65V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:88V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P0720SCLRP P0720SCLRP 71J0917
Product Name Thyristors Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 65V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse
Package DO-214AA
Unlock Full Specs
to access all available technical data