Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085263-P0641DF-1E
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 58V
Categories: Circuit Protection
Status: Active
Case / Package: MS-012
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 58V MS-012
SIDACTOR SLIC ENHC 58V 30A 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085263-P0641DF-1E | P0641DF-1E | P0641DF-1E |
| Product Name | TVS - TVS - Mixed Technology - P0641DF-1E | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | MS-012 | MS-012 |