Littelfuse, Inc. TVS - TVS - Mixed Technology - P0721SA P0721SA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888262-P0721SA Series: TwinSLIC™ Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: DO-214AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 888262-P0721SA Series: TwinSLIC™ Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: DO-214AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - P0721SA - 888262-P0721SA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - P0721SA
888262-P0721SA
TVS - TVS - Mixed Technology - P0721SA 888262-P0721SA
Manufacturer: Littelfuse Inc. Win Source Part Number: 888262-P0721SA Series: TwinSLIC™ Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: DO-214AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888262-P0721SA
Series: TwinSLIC™
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - P0721SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
P0721SA
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology P0721SA
TVS DEVICE MIXED 88V DO214AA

TVS DEVICE MIXED 88V DO214AA

Supplier's Site
Mixed Technology - P0721SA - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
P0721SA
Mixed Technology P0721SA
SIDAC SLIC UNI 65V 150A DO-214AA

SIDAC SLIC UNI 65V 150A DO-214AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 888262-P0721SA P0721SA P0721SA
Product Name TVS - TVS - Mixed Technology - P0721SA Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology
Package DO-214AA DO-214AA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 568-5875-2-ND - DigiKey
Specs
Configuration Single
Package "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
VC 9.5 volts
View Details
4 suppliers
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2548588 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package DO-218
View Details
TVS - TVS - Diodes - DS9503P - 869655-DS9503P - Win Source Electronics
Specs
Package 20-PDIP
Tj -40 to 85 C (-40 to 185 F)
View Details