THYRISTOR, TVS, BI, 58V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak RoHS Compliant: Yes
SIDACTOR, 58V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
THYRISTOR 58V 400A DO214AA
THYRISTOR 58V 400A DO214AA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 22AC8540 | P0640SCLRP | P0640SCLRP |
| Product Name | Thyristor, Tvs, Bi, 58V; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| RoHS Compliant | RoHS |