This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6J series . The NS6A13AT3G is designed to protect voltage sensitive components from high voltage, high energy transients. This device has excellent clamping capability, high surge capability, low zener impedance and fast response time. Peak Reverse Working Voltage of 12 V Peak Pulse Power of 600 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 61000-4-2 Fast Response Time Low Profile Package Lead-free
TVS DIODE 12VWM 31VC SMA
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NS6A12AT3G | NS6A12AT3G |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: NS6A12AT3G - NS6A12AT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |
| Package | SMA; SMA | |
| Peak Pulse Power | 600 watts |