Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085262-P0641CA2LRP
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 2
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 77V
Categories: Circuit Protection
Status: Active
Case / Package: DO-214AA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 77V DO214AA
SIDACTOR 58V 90A SURGE DO-214
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085262-P0641CA2LRP | P0641CA2LRP | P0641CA2LRP |
| Product Name | TVS - TVS - Mixed Technology - P0641CA2LRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | DO-214AA | DO-214AA |