SIDACTOR, 25V, 45A, TO-92; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes
THYRISTOR 25V 150A TO226-2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 26K6843 | P0300EAL |
| Product Name | Sidactor, 25V, 45A, To-92; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |