Manufacturer: Littelfuse Inc.
Win Source Part Number: 888263-P0721SBLRP
Series: SIDACtor®
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TVS DEVICE MIXED DO214AA
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888263-P0721SBLRP | P0721SBLRP |
| Product Name | TVS - TVS - Mixed Technology - P0721SBLRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | DO-214AA | DO-214AA |