SIDACTOR, 25V, TO-92; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:25V; Product Range:- RoHS Compliant: Yes
THYRISTOR 25V 400A TO226-2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 26K6856 | P0300ECL |
| Product Name | Sidactor, 25V, To-92; No. Of Pins Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |