Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P0900EAL

Description
THYRISTOR 75V 150A TO226-2
Description
THYRISTOR 75V 150A TO226-2

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P0900EAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P0900EAL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P0900EAL
THYRISTOR 75V 150A TO226-2

THYRISTOR 75V 150A TO226-2

Supplier's Site
Sidactor, 75V; Reverse Stand-Off Voltage Vrwm Littelfuse - 26K6915 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 75V; Reverse Stand-Off Voltage Vrwm Littelfuse
26K6915
Sidactor, 75V; Reverse Stand-Off Voltage Vrwm Littelfuse 26K6915
SIDACTOR, 75V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:98V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 75V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Max:98V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P0900EAL 26K6915
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 75V; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-92; TO-92-3
Unlock Full Specs
to access all available technical data