THYRISTOR 25V 400A TO226-2
SIDACTOR, 25V, TO-92; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:25V; Product Range:-; Filter Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0300ECLRP1 | 26K6858 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 25V, To-92; No. Of Pins Littelfuse |
| Package | TO-92; TO-92-3 |