TVS DEVICE MIXED 65V 2QFN
SIDAC UNI 65V 500A QFN 3.3 2L
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0721Q22CLRP | P0721Q22CLRP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 2-QFN (3.3x3.3) |