THYRISTOR 58V 1KA DO214AA
SIDACTOR, 58V, DO-214AA, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:77V; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR, SIDAC, 77V, DO-214AA-2 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P0640SDLRP | P0640SDLRP | 71J0896 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors | Sidactor, 58V, Do-214Aa, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |