THYRISTOR, TVS, BI, 25V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak RoHS Compliant: Yes
THYRISTOR 25V 400A DO214AA
THYRISTOR 25V 400A DO214AA
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 22AC8538 | P0300SCMCLRP | P0300SCMCLRP |
| Product Name | Thyristor, Tvs, Bi, 25V; Reverse Stand-Off Voltage Vrwm Littelfuse | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |