SIDACTOR, 58V, DO-214AA, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80ARoHS Compliant: Yes
THYRISTOR 58V 250A DO214AA
THYRISTOR 58V 250A DO214AA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 26K6891 | P0640SBLRP | P0640SBLRP |
| Product Name | Sidactor, 58V, Do-214Aa, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| Package | DO-214AA |