The NS6A5.0AT is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The NS6A5.0AT is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. Low Profile Package Peak Pulse Power of 600 W (10x1000µsec) ESD Rating of Class 3 (>16KV) per Human Body Model ESD Rating of Class 4 (>30KV) IEC61000-4-2 Fast Reposnse Time Lead-free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1083587-NS6A5.0AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2700pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 65.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NS6A5.0AT3G | 1083587-NS6A5.0AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: NS6A5.0AT - NS6A5.0AT3G | TVS - TVS - Diodes - NS6A5.0AT3G |
| RoHS Compliant | RoHS | |
| Package | SMA; SMA | |
| VWM | 5 volts | |
| IPPM | 65.2 amps |