Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P0602AAL

Description
THYRISTOR 25V/50V 150A TO220-3
Description
THYRISTOR 25V/50V 150A TO220-3

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P0602AAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P0602AAL
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P0602AAL
THYRISTOR 25V/50V 150A TO220-3

THYRISTOR 25V/50V 150A TO220-3

Supplier's Site
Sidactor, 25V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse - 92K8332 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 25V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
92K8332
Sidactor, 25V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse 92K8332
SIDACTOR, 25V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

SIDACTOR, 25V, TO-220; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:45A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P0602AAL 92K8332
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 25V, To-220; Reverse Stand-Off Voltage Vrwm Littelfuse
Package TO-220; TO-220 Modified
Unlock Full Specs
to access all available technical data