Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234159-P1001DF-1E
Series: SIDACtor
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: SLIC
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 85V
Family Name: P1001DF-1E
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: MS-012
Introduction Date: July 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED 85V MS-012
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234159-P1001DF-1E | P1001DF-1E |
| Product Name | TVS - TVS - Mixed Technology - P1001DF-1E | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Configuration | Single |