TVS Diode, 25V, 400A Peak Pulse, 250pF, DO-214AA, SMT Product overview: P0300SCLRP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 400A, 250pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 400A, 250pF, TVS Protection Diode, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P0300SCLRP can be used for catalog matching and distributor lookup.
THYRISTOR 25V 400A DO214AA
THYRISTOR 25V 400A DO214AA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 147-P0300SCLRP | P0300SCLRP | P0300SCLRP |
| Product Name | 25V 400A 250pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| Configuration | Single |