THYRISTOR 25V 150A DO214AA
THYRISTOR 25V 150A DO214AA
SIDACTOR, 25V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | P0300SALRP | P0300SALRP | 26K6868 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors | Sidactor, 25V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |