THYRISTOR 65V 150A DO214AA
SIDACTOR, 65V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:88V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0720SALRP | 71J0914 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 65V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |