THYRISTOR 25V 250A DO214AA
SIDACTOR, 25V, DO-214AA, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:80ARoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0300SBLRP | 71J0866 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 25V, Do-214Aa, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | DO-214AA |