TVS DEVICE MIXED 98V DO214AA
SIDAC UNI DUAL 75V 150A DO-214AA
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P0901CA2 | P0901CA2 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | DO-214AA |