Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234157-P0901SC
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Thyristor Surge Protection Devices 75V 50A 2-Pin DO-214AA Product overview: P0901SC from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 50A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75V, 50A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P0901SC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234157-P0901SC | 144-P0901SC |
| Product Name | TVS - TVS - Mixed Technology - P0901SC | 75V 50A TVS Protection Diode |
| Configuration | Single |