Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
111
112
113
114
115
116
117
118
119
120
121
122
123
130
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| Interface | |
| P4KE, DO-204AL, 12.8V, 21.2V, AU | |
| P4KE, DO-204AL, 12.8V, 21.2V, BO | |
| SIDACTOR 275V 3000A DO214AB | |
| SIDACTOR 2CHP 190/380V 500A TO22 | |
| SIDACTOR 320V 3000A DO214AB | |
| SIDACTOR 350V 3000A DO214AB | |
| SIDACTOR 400V 600A QFN 3.3X3.3 2 | |
| SIDACTOR BI 275V 50A DO214 2L | |
| SIDACTOR BI 275V 50A DO214AC 2L | |
| SIDACTOR BI 400V 600A DO214 2L | |
| SIDACTOR SYM 3CHP 270V 500A TO22 | |
| SIDACTOR? BI 275V 5000A TO218 RO | |
| SIDACTOR? BI 320V 5000A TO218 RO | |
| SOD-123FL, TVS | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| THYRISTOR 170V/340V 150A TO220-3 | |
| THYRISTOR 170V/340V 250A TO220-3 | |
| THYRISTOR 170V/340V 400A TO220-3 | |
| THYRISTOR 190V/380V 150A TO220-3 | |
| THYRISTOR 190V/380V 250A TO220-3 | |
| THYRISTOR 220V/440V 150A TO220-3 | |
| THYRISTOR 220V/440V 250A TO220-3 | |
| THYRISTOR 220V/440V 400A TO220-3 | |
| THYRISTOR 270V 150A 6SMD GW | |
| THYRISTOR 270V 150A TO220-3 | |
| THYRISTOR 270V 250A 6SMD GW | |
| THYRISTOR 270V 250A TO220-3 | |
| THYRISTOR 270V 400A 6SMD GW | |
| THYRISTOR 270V 400A TO220-3 | |
| THYRISTOR 275V 3KA TO262M-2 | |
| THYRISTOR 275V 45A DO204AC | |
| THYRISTOR 275V 80A DO214AA | |
| THYRISTOR 275V/550V 150A 6SMD GW | |
| THYRISTOR 275V/550V 250A 6SMD GW | |
| THYRISTOR 275V/550V 400A 6SMD GW | |
| THYRISTOR 300V 150A 6SMD GW | |
| THYRISTOR 300V 150A TO220-2 | |
| THYRISTOR 300V 150A TO220-3 | |
| THYRISTOR 300V 250A 6SMD GW | |
| THYRISTOR 300V 250A TO220-3 | |
| THYRISTOR 300V 400A 6SMD GW | |
| THYRISTOR 300V 400A TO220-3 | |
| THYRISTOR 320V 150A TO226-2 | |
| THYRISTOR 320V 1KA DO214AA | |
| THYRISTOR 320V 250A DO214AC | |
| THYRISTOR 320V 250A TO226-2 | |
| THYRISTOR 320V 3KA TO262M-2 | |
| THYRISTOR 320V 400A TO226-2 | |
| THYRISTOR 320V 45A DO204AC | |
| THYRISTOR 320V 80A DO204AC | |
| THYRISTOR 320V/640V 150A 6SMD GW | |
| THYRISTOR 320V/640V 250A 6SMD GW | |
| THYRISTOR 320V/640V 400A 6SMD GW | |
| THYRISTOR 350V 3KA TO262M-2 | |
| THYRISTOR 350V 5KA TO218-3 | |
| THYRISTOR 400V 400A DO214AA | |
| THYRISTOR 400V 80A DO204AC | |
| THYRISTOR 400V DO204AC | |
| THYRISTOR 450V 5KA TO218-3 | |
| THYRISTOR DO214AA | |
| TVS DIODE 10.2VWM 16.7VC DO204AL | |
| TVS DIODE 10.2VWM 16.7VC DO41 | |
| TVS DIODE 10.2VWM 17.54V DO204AL | |
| TVS DIODE 10.5VWM 19VC DO204AL | |
| TVS DIODE 102VWM 165VC DO204AL | |
| TVS DIODE 102VWM 165VC DO41 | |
| TVS DIODE 102VWM 173.25V DO204AL | |
| TVS DIODE 11.1VWM 18.2VC DO204AL | |
| TVS DIODE 11.1VWM 18.2VC DO41 | |
| TVS DIODE 11.1VWM 19.11V DO204AL | |
| TVS DIODE 111VWM 179VC DO204AL | |
| TVS DIODE 111VWM 179VC DO41 | |
| TVS DIODE 111VWM 187.95V DO204AL | |
| TVS DIODE 12.8VWM 21.2VC DO204AL | |
| TVS DIODE 12.8VWM 21.2VC DO41 | |
| TVS DIODE 12.8VWM 22.26V DO204AL | |
| TVS DIODE 128VWM 207VC DO204AL | |
| TVS DIODE 128VWM 207VC DO41 | |
| TVS DIODE 128VWM 217.35V DO204AL | |
| TVS DIODE 13.6VWM 22.5VC DO204AL | |
| TVS DIODE 13.6VWM 22.5VC DO41 | |
| TVS DIODE 13.6VWM 23.63V DO204AL | |
| TVS DIODE 136VWM 219VC DO204AL | |
| TVS DIODE 136VWM 219VC DO41 | |
| TVS DIODE 136VWM 229.95V DO204AL | |
| TVS DIODE 14.5VWM 26.5VC DO204AL | |
| TVS DIODE 14.5VWM 26.5VC DO214AC | |
| TVS DIODE 14.5VWM 26.5VC DO41 | |
| TVS DIODE 145VWM 234VC DO204AL | |
| TVS DIODE 145VWM 234VC DO41 | |
| TVS DIODE 145VWM 245.7VC DO204AL | |
| TVS DIODE 146VWM 258VC DO204AL | |
| TVS DIODE 15.3VWM 25.2VC DO204AL | |
| TVS DIODE 15.3VWM 25.2VC DO41 | |
| TVS DIODE 15.3VWM 25.5VC DO204AL | |
| TVS DIODE 15.3VWM 25.5VC DO41 | |
| TVS DIODE 15.3VWM 26.78V DO204AL | |
| TVS DIODE 154VWM 246VC DO204AL | |
| TVS DIODE 154VWM 246VC DO41 | |
| TVS DIODE 154VWM 258.3VC DO204AL | |
| TVS DIODE 162VWM 287VC DO204AL | |
| TVS DIODE 17.1VWM 27.7VC DO204AL | |
| TVS DIODE 17.1VWM 27.7VC DO41 | |
| TVS DIODE 17.1VWM 29.09V DO204AL | |
| TVS DIODE 171VWM 274VC DO204AL | |
| TVS DIODE 171VWM 274VC DO41 | |
| TVS DIODE 171VWM 287.7VC DO204AL | |
| TVS DIODE 56VWM 77VC DO214AC | |
| TVS DIODE 8.55VWM 14.5VC DO204AL | |
| TVS DIODE 8.55VWM 15.23V DO204AL | |
| TVS DIODE 8.6VWM 14.5VC DO41 | |
| TVS DIODE 8.92VWM 16.2VC DO204AL | |
| TVS DIODE 81VWM 144VC DO204AL | |
| TVS DIODE 85.5VWM 137VC DO204AL | |
| TVS DIODE 85.5VWM 137VC DO41 | |
| TVS DIODE 85.5VWM 143.85VC DO204 | |
| TVS DIODE 9.4VWM 15.6VC DO204AL | |
| TVS DIODE 9.4VWM 15.6VC DO41 | |
| TVS DIODE 9.4VWM 16.38VC DO204AL | |
| TVS DIODE 94VWM 152VC DO204AL | |
| TVS DIODE 94VWM 152VC DO41 | |
| TVS DIODE 94VWM 159.6VC DO204AL | |
| TVS DIODE 97.2VWM 173VC DO204AL |
| << Prev | Next >> |