Win Source Part Number: 1383117-P4SMAJ28CA_R
Category: Circuit Protection>Transient
Series: P4SMAJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,800 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.8A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Panjit
Base Product Number: P4SMAJ28
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ28CA_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ28CA_R1_00
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383117-P4SMAJ28CA_R1_00001 | 144-P4SMAJ28CA_R1_00001 | P4SMAJ28CA_R1_00001 | P4SMAJ28CA_R1_00001 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W 28V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts |