Microchip Technology, Inc. Silicon Carbide Diode Module MSCDC200H170AG

Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF High blocking voltage Low stray inductance M5 power connectors Aluminum nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers
Request a Quote Datasheet
Description
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF High blocking voltage Low stray inductance M5 power connectors Aluminum nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide Diode Module
MSCDC200H170AG
Silicon Carbide Diode Module MSCDC200H170AG
Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF High blocking voltage Low stray inductance M5 power connectors Aluminum nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant Applications Uninterruptible Power Supply (UPS) Induction heating Welding equipment High-speed rectifiers

Features

  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • High blocking voltage
  • Low stray inductance
  • M5 power connectors
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Low losses
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS compliant

Applications

  • Uninterruptible Power Supply (UPS)
  • Induction heating
  • Welding equipment
  • High-speed rectifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSCDC200H170AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSCDC200H170AG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSCDC200H170AG
PM-DIODE-SIC-SBD-SP6 C

PM-DIODE-SIC-SBD-SP6C

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number MSCDC200H170AG MSCDC200H170AG
Product Name Silicon Carbide Diode Module Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54QB-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8015 SOT8015
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 80 volts
View Details
Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details