Manufacturer: Microsemi Corporation
Win Source Part Number: 909568-MSAD60-12
Features: Diode Array 1 Pair Common Anode Standard 1200 V 60A Chassis Mount D1
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: D1
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE MODULE GP 1200V 60A D1
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 909568-MSAD60-12 | MSAD60-12 |
| Product Name | Diodes, Rectifiers - Arrays - MSAD60-12 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Anode Standard 1200 V 60A Chassis Mount D1 |