Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB307S

Description
Win Source Part Number: 1142181-MSB307S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 24,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBS Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MSB307STR
Request a Quote Datasheet
Description
Win Source Part Number: 1142181-MSB307S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 24,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBS Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MSB307STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1142181-MSB307S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1142181-MSB307S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1142181-MSB307S
Win Source Part Number: 1142181-MSB307S Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 24,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Flat Lead Supplier Device Package: MSBS Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MSB307STR

Win Source Part Number: 1142181-MSB307S
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 24,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Flat Lead
Supplier Device Package: MSBS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-MSB307STR

Buy Now Datasheet
3.0A 1000V Diode and Rectifier - 299-MSB307S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0A 1000V Diode and Rectifier
299-MSB307S
3.0A 1000V Diode and Rectifier 299-MSB307S
Bridge Rectifiers MSB-S 3.0A 1000V Bri dge Product overview: MSB307S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB307S can be used for catalog matching and distributor lookup.

Bridge Rectifiers MSB-S 3.0A 1000V Bri dge Product overview: MSB307S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB307S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSB307S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSB307S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSB307S
BRIDGE RECT GLASS 1000V 3A MSBS

BRIDGE RECT GLASS 1000V 3A MSBS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MSB307S
Bridge Rectifiers MSB307S
Bridge Rectifiers MSB-S 3.0A 1000V Bri dge

Bridge Rectifiers MSB-S 3.0A 1000V Bri dge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1142181-MSB307S 299-MSB307S MSB307S MSB307S
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers 3.0A 1000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 1.00E-3 mA
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data