Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 53 60 70 80 90 100 110 150 197
Product Name Notes
* Microcontroller IC
- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB
- Embedded Module ARM7TDMI, NS7520 55MHz 16MB 8MB
- Embedded Module ARM920T, SC2440 400MHz 32MB 32MB
- Embedded Module Artix-7 667MHz 2GB 128MB
- Embedded Module AT91RM200 160MHz 32MB 16MB
- Embedded Module ElanSC520 133MHz 16MB 16MB
- Embedded Module ElanSC520 133MHz 16MB 2MB
- Embedded Module ElanSC520 133MHz 64MB 16MB
- Embedded Module PXA270 520MHz 64MB 32MB
- Embedded Module
- Microcontroller IC 269-LFBGA (14x14)
- Microcontroller IC 32-Bit FLASH
- Microcontroller IC 32-Bit
- Microcontroller IC
1A, 500KHZ SW
1MB SRAM, 1.3MB FLASH, C
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 28-SSOP
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 32-WQFN (6x6)
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 44-LQFP (10x10)
8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 48-WQFN (7x7)
82801 - I/O CONTROLLER HUB
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH PG-TQFP-144-7
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH PG-TQFP-64-8
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH PG-TQFP-64-8
C166SV2 XE16x Microcontroller IC 16-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4
Converter Offline Topology
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit 5-Core 250MHz, 500MHz, 430MHz 3MB (3M x 8) SRAM 269-LFBGA (14x14)
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
e200z4, e200z7 (2) S32R Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH
e200z7260 - Microcontroller IC 32-Bit Dual-Core 240MHz 1.3MB (1.3M x 8) FLASH 141-MAPBGA (10x10)
e200z7260 - Microcontroller IC 32-Bit Dual-Core 240MHz 1.3MB (1.3M x 8) FLASH 257-LFBGA (14x14)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-QFN (12x12)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 76-QFN (9x9)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (10x10)
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
FT32 FT93x Microcontroller IC 16/32-Bit 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
FT32 FT93x Microcontroller IC 16/32-Bit 100MHz 128KB (128K x 8) FLASH 56-QFN (8x8)
FT32 FT93x Microcontroller IC 16/32-Bit 100MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 56-QFN (8x8)
FT32 FT93x Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
G120 .NET Embedded Module ARM® Cortex®-M3 120MHz 96KB (Internal), 16MB (External) 512KB (Internal), 4MB (External)
G120E .NET Embedded Module ARM® Cortex®-M3 120MHz 96KB (Internal), 16MB (External) 512KB (Internal), 4MB (External)
G400-D .NET Embedded Module ARM926EJ-S 400MHz 32KB (Internal), 128MB (External) 4MB (External)
G400-S .NET Embedded Module ARM926EJ-S 400MHz 32KB (Internal), 128MB (External) 4MB (External)
H8/300 H8® H8/325 Microcontroller IC 8-Bit 10MHz ROMless 64-QFP (14x14)
H8/300 H8® H8/325 Microcontroller IC 8-Bit ROMless
H8/300H H8® H8/300H Microcontroller IC 16-Bit 16MHz ROMless
H8/300H H8® H8/300H Microcontroller IC 16-Bit ROMless
H8/300H H8® H8/300H Microcontroller IC 16-Bit
HCS12 HCS12 Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC GPS SS4 ROM 103 POS BGA
IC GPS SSIV ROM WLCSP
IC GRAPHICS CTLR GOLDELOX 28QFN
IC MCU RADAR S32R LFBGA257
MSP430 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Power Driver Module MOSFET 3 Phase Inverter 500 V 5 A
Power Driver Module MOSFET 3 Phase Inverter
Power Driver Module
Regulator Output DC-DC Controller IC
S12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
S32R Microcontroller IC 32-Bit Dual-Core ROMless 269-LFBGA (14x14)
S32R RADAR MICROCONTROLLER - S32
SH-1 SuperH RISC Microcontroller IC 32-Bit 20MHz ROMless 100-TQFP (14x14)
SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 100-TQFP (14x14)
SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 112-QFP (20x20)
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 112-QFP (20x20)
SH-2 - Microcontroller IC 32-Bit 28MHz ROMless 112-QFP (20x20)
SH-2 - Microcontroller IC 32-Bit Single-Core 60MHz ROMless 144-LQFP (20x20)
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)
SH-2 SuperH RISC Microcontroller IC 32-Bit 28MHz ROMless 144-LFQFP (20x20)
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 28MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 16MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 144-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28MHz ROMless 144-QFP (20x20)
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)
SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 144-LQFP (20x20)
SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 60MHz ROMless 144-LQFP (20x20)
SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)
SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit 200MHz ROMless 256-LFBGA (17x17)
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 240-LFBGA (13x13)
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 256-LFBGA (17x17)
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-HQFP (28x28)
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 208-TFBGA (12x12)
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 80MHz ROMless
SH-DSP SuperH® SH7600 Microcontroller IC 32-Bit Single-Core 80MHz ROMless
TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 66MHz 1MB (1M x 8) FLASH PG-LQFP-176-2
TriCore™ TC116x Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH PG-LQFP-176-2
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416-4
UNIVERSAL DISK CONTROLLER

<< Prev Next >>