Renesas Electronics Corporation Microcontrollers HD6417144F50V

Description
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)
Request a Quote Datasheet
Description
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD6417144F50V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6417144F50V-ND
Microcontrollers HD6417144F50V-ND
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318671-HD6417144F50V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318671-HD6417144F50V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318671-HD6417144F50V
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318671-HD6417144F50 V Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: SH-2 Speed: 50MHz Standard Package: 1 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Type: ROMless RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 112-QFP (20x20) Temperature Range - Operating: -20°C ~ 75°C Case / Package: 112-BQFP ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: HD6417144 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318671-HD6417144F50V
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: SH-2
Speed: 50MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Type: ROMless
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 112-QFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C
Case / Package: 112-BQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: HD6417144
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417144F50V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417144F50V
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417144F50V
IC MCU 32BIT ROMLESS 112QFP Product overview: HD6417144F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417144F50V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 112QFP Product overview: HD6417144F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417144F50V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - HD6417144F50V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417144F50V
Embedded - Microcontrollers HD6417144F50V
IC MCU 32BIT ROMLESS 112QFP

IC MCU 32BIT ROMLESS 112QFP

Supplier's Site Datasheet
Microcontrollers - HD6417144F50V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417144F50V
Microcontrollers HD6417144F50V
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 112-QFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6417144F50V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6417144F50V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417144F50V
IC MCU 32BIT ROMLESS 112QFP

IC MCU 32BIT ROMLESS 112QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6417144F50V-ND 1318671-HD6417144F50V 685-HD6417144F50V HD6417144F50V HD6417144F50V HD6417144F50V
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers