Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417615ARF HD6417615ARF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 824696-HD6417615ARF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 824696-HD6417615ARF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417615ARF - 824696-HD6417615ARF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417615ARF
824696-HD6417615ARF
Embedded - Embedded - Microcontrollers - HD6417615ARF 824696-HD6417615ARF
Manufacturer: Renesas Electronics America Win Source Part Number: 824696-HD6417615ARF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 824696-HD6417615ARF
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
 - HD6417615ARF - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, MROM, 62.5MHz, CMOS, PQFP208

RISC Microcontroller, 32-Bit, MROM, 62.5MHz, CMOS, PQFP208

Supplier's Site Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417615ARF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417615ARF
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417615ARF
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417615ARF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417615ARF can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417615ARF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417615ARF can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417615ARF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417615ARF
Microcontrollers HD6417615ARF
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - HD6417615ARF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD6417615ARF
Microcontrollers HD6417615ARF
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 824696-HD6417615ARF HD6417615ARF 685-HD6417615ARF HD6417615ARF HD6417615ARF
Product Name Embedded - Embedded - Microcontrollers - HD6417615ARF 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete Removed; Obsolete
Package Type QFP; Other; QFP208 Other; Tray QFP; Other; 208-LQFP QFP; Other; 208-LQFP
RAM 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers