Manufacturer: Renesas Electronics America
Win Source Part Number: 714330-HD6417615ARFV
Series: SuperH SH Ethernet
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-2 DSP
Speed: 62.5MHz
Package: 208-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, IrDA, FIFO, SCI, SIO
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Type: ROMless
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: HD6417615
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 208-LQFP (28x28)
Alternative Parts (Cross-Reference): MB91F467DAPVS-GSE2; MB91F594BPMC-GSE1; MB91F467DAPFVS-GSE2;
Introduction Date: September 07, 2000
ECCN: 3A991
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417615ARFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417615ARFV can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 714330-HD6417615ARFV | HD6417615ARFV-ND | 685-HD6417615ARFV | HD6417615ARFV | HD6417615ARFV | HD6417615ARFV | HD6417615ARFV |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417615ARFV | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 62.5 MHz | 62.5 MHz | 62.5 MHz | 62.5 MHz | 62.5 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |