SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)
IC MCU 32BIT ROMLESS 256LFBGA
SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)
IC MCU 32BIT ROMLESS 256LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417712BPV-ND | HD6417712BPV | HD6417712BPV | HD6417712BPV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 1.4 to 1.6 volts | 1.6 volts |