SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 112-QFP (20x20)
SH-2 SuperH SH7040 Microcontroller
IC MCU 32BIT ROMLESS 112QFP
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 112-QFP (20x20)
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 112-QFP (20x20)
IC MCU 32BIT ROMLESS 112QFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417040ACF28V-ND | HD6417040ACF28V | HD6417040ACF28V | HD6417040ACF28V | HD6417040ACF28V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 28.7 MHz | 28.7 MHz | 28.7 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |