Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers HD4074829H

Description
Win Source Part Number: 1062084-HD4074829H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD4074829H,RENR NSHD4074829H RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1062084-HD4074829H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD4074829H,RENR NSHD4074829H RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1062084-HD4074829H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1062084-HD4074829H
Integrated Circuits (ICs) - Embedded - Microcontrollers 1062084-HD4074829H
Win Source Part Number: 1062084-HD4074829H Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD4074829H,RENR NSHD4074829H RoHS Status: Not applicable

Win Source Part Number: 1062084-HD4074829H
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD4074829H,RENRNSHD4074829H
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
4.2MHZ Embedded Microcontroller MCU
685-HD4074829H
4.2MHZ Embedded Microcontroller MCU 685-HD4074829H
4-BIT, OTPROM, 4.2MHZ Product overview: HD4074829H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074829H can be used for catalog matching and distributor lookup.

4-BIT, OTPROM, 4.2MHZ Product overview: HD4074829H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4.2MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074829H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HD4074829H - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 4-Bit, OTPROM, 4.2MHz, CMOS, PQFP100

Microcontroller, 4-Bit, OTPROM, 4.2MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - HD4074829H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD4074829H
Microcontrollers HD4074829H
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD4074829H - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD4074829H
Integrated Circuits (ICs) - Embedded - Microcontrollers HD4074829H
4-BIT, OTPROM, 4.2MHZ

4-BIT, OTPROM, 4.2MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062084-HD4074829H 685-HD4074829H HD4074829H HD4074829H HD4074829H
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 4.2MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 4 Bit 4 Bit; 4-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - CG7776AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers